SMC Corporation GL3224E-ONY03
- 收藏
- 对比
GL3224E-ONY03
2300-GL3224E-ONY03
无类别的
--
大陆
立即发货

GL3224E-ONY03 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
GL3224E-ONY03详情
SMC Corporation GL3224E-ONY03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Material core insulation
Fluorinated ethylene propylene (FEP)
Conductor surface
Bare
Outer diameter approx.
1.5
Core identification
Colour
Nominal cross section conductor
0.5
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
Red
Nominal voltage U
600
Conductor category
Class 5 = flexible
GL3224E-ONY03拓展信息







哦! 它是空的。