SMC Corporation GPY0032A
- 收藏
- 对比
GPY0032A
2300-GPY0032A
无类别的
--
大陆
立即发货

GPY0032A datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
GPY0032A详情
SMC Corporation GPY0032A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 100
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 90
Outer diameter approx.
23.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
174
Min. permitted bending radius, stationary application/permanent installation
93
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
GPY0032A拓展信息







哦! 它是空的。