SMC Corporation GY180
- 收藏
- 对比
GY180
2300-GY180
无类别的
--
大陆
立即发货

GY180 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
GY180详情
SMC Corporation GY180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 6 = very flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
600
Min. permitted bending radius, stationary application/permanent installation
49
Min. permitted bending radius, moving application/free movement
91
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
1
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
12.1
Permitted cable outer temperature during assembling/handling
-30 - 80
Colour outer sheath
Black
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
GY180拓展信息







哦! 它是空的。