SMC Corporation HRG-S0113
- 收藏
- 对比
HRG-S0113详情
SMC Corporation HRG-S0113重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Metal
Rated control supply voltage at DC
10 - 30
RoHS
Non-Compliant
SIL according to IEC 61508
None
Suitable for safety functions
无
Type of electric connection
Cable with connector
Voltage type
DC
HRG-S0113拓展信息








哦! 它是空的。