SMC Corporation HY-D040SUS
- 收藏
- 对比
HY-D040SUS
2300-HY-D040SUS
配件
--
大陆
立即发货

DOUBLE CLEVIS, HYC SERIES / SMC Corporation HY-D040SUS
1最小包装量--
HY-D040SUS详情
SMC Corporation HY-D040SUS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Number of Elements per Chip
1
Package Type
SOT-346 (SC-59)
Peak Reverse Recovery Time
6ns
Rectifier Type
Switching
引脚数量
3
二极管类型
Silicon Junction
二极管配置
Single
HY-D040SUS拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。