SMC Corporation IR3020-N04
- 收藏
- 对比
IR3020-N04
2300-IR3020-N04
无类别的
--
大陆
立即发货

Regulator, precision modular, 1/2NPT, airline / SMC Corporation IR3020-N04
1最小包装量--
IR3020-N04详情
SMC Corporation IR3020-N04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Thread type
NPT
With locknut
无
With strain relief
无
Bend radius protection/trumpet flare
无
Degree of protection (IP)
IP68
Wrench width
95
Explosion-tested version
有
For Ex-Zone dust
20, 21, 22
For Ex-zone gas
1, 2
Glass-fibre reinforced
无
Material quality
Brass
Model
Straight
Shock resistant
有
Suitable for cable diameter
57 - 78
Surface protection
Untreated
Thread length
41.5
IR3020-N04拓展信息







哦! 它是空的。