SMC Corporation IR3120-04G-R
- 收藏
- 对比
IR3120-04G-R
2300-IR3120-04G-R
无类别的
--
大陆
立即发货

REGULATOR, PRECISION MODULAR
1最小包装量--
IR3120-04G-R详情
SMC Corporation IR3120-04G-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
630
Device construction
Built-in device slide-in technique (withdrawable)
Degree of protection (IP)
IP20
Overload release current setting
252 - 630
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1260 - 10080
Type of electrical connection of main circuit
Other
IR3120-04G-R拓展信息







哦! 它是空的。