SMC Corporation ISA2-GE45P
- 收藏
- 对比
ISA2-GE45P
2300-ISA2-GE45P
配件
--
大陆
立即发货

AIR CATCH SENSOR, ISA SERIES / SMC Corporation ISA2-GE45P
1最小包装量--
ISA2-GE45P详情
SMC Corporation ISA2-GE45P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Material quality
Other
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP55
Suitable for wall mounting
无
深度
320
高度
2060
宽度
1000
ISA2-GE45P拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。