SMC Corporation ISE30A-N7H-P-L
- 收藏
- 对比
ISE30A-N7H-P-L
2300-ISE30A-N7H-P-L
配件
--
大陆
立即发货

Pressure Switch, air, 2 color, hi precis, PNP 1 out, 1/4, leadwire, oper manual / SMC Corporation ISE30A-N7H-P-L
1最小包装量--
ISE30A-N7H-P-L详情
SMC Corporation ISE30A-N7H-P-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
40
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049111S40KN206D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
ISE30A-N7H-P-L拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。