SMC Corporation ISE40A-01-R-MA
- 收藏
- 对比
ISE40A-01-R-MA
2300-ISE40A-01-R-MA
配件
--
大陆
立即发货

Switch Assy, pressure, 1/8PT / SMC Corporation ISE40A-01-R-MA
1最小包装量--
ISE40A-01-R-MA详情
SMC Corporation ISE40A-01-R-MA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Brand
Amphenol Pcd
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Mating Style
可旋转联轴器
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Part # Aliases
A8504911719KW076
RoHS
Details
Shell Sizes
19
Shell Style#
直角
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
ISE40A-01-R-MA拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。