SMC Corporation ITV1031-311S4
- 收藏
- 对比
ITV1031-311S4
2300-ITV1031-311S4
控制器 - 机械安全
--
大陆
立即发货

REGULATOR, ELECTRO-PNEUMATIC
1最小包装量--
ITV1031-311S4详情
SMC Corporation ITV1031-311S4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount,Rigid
RoHS
Non-Compliant
Manufacturer Part Number
LM24347
Manufacturer
Lincoln Electric
Enclosure
Totally Enclosed Fan Cooled
Approvals
CSA, UL
类型
通用型
组成
Steel
转速/转速
3,600 RPM
轴承类型
Ball
总长度
12.32
相位
3
ITV1031-311S4拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。