注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥208.337759
10
¥196.545051
100
¥185.419861
500
¥174.924403
1000
¥165.023016
SMC Corporation JA25-10-150
- 收藏
- 对比
JA25-10-150
2300-JA25-10-150
配件
--
大陆
立即发货

Basic Type Floating Joint, M10 x 1.5 Port Size, Carbon Steel, JA Series / SMC Corporation JA25-10-150
--最小包装量--
¥
总价: ¥
JA25-10-150详情
SMC Corporation JA25-10-150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
JA
Approvals
CE, CSA, UL
Enclosure
Weather Protected
Manufacturer
Teco
Manufacturer Part Number
VHP3504
类型
Deep Well Turbine Pump, Fire Pump, Fluid Handling System, Irrigation, Water
极数
4
转速/转速
1,800 RPM
JA25-10-150拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation






哦! 它是空的。