SMC Corporation JMGPM12-50-M9PL
- 收藏
- 对比
JMGPM12-50-M9PL
2300-JMGPM12-50-M9PL
无类别的
--
大陆
立即发货

Cylinder, Compact, Guided, 12X50mm Stroke, M Thread, Sensor, JPMG Series / SMC Corporation JMGPM12-50-M9PL
1最小包装量--
JMGPM12-50-M9PL详情
SMC Corporation JMGPM12-50-M9PL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
19
Shell Style#
直角
MIL Type
MIL-DTL-38999 III, IV
Unit Weight
1.292085 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Part # Aliases
A850493919N
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
JMGPM12-50-M9PL拓展信息







哦! 它是空的。