SMC Corporation KIT GUM(F)50
- 收藏
- 对比
KIT GUM(F)50
2300-KIT GUM(F)50
控制器 - 机械安全
--
大陆
立即发货

KIT, 50 BORE GUM CYLINDER, C95 SERIES / SMC Corporation KIT GUM(F)50
1最小包装量--
KIT GUM(F)50详情
SMC Corporation KIT GUM(F)50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Approvals
UL;CSA
Manufacturer
Thomas & Betts
Manufacturer Part Number
DS4307MR000
Wire Size
500 kcmil
额定电流
400 Amps
频率
60 Hertz
电压
125/250
极数
3
连接类型
Flanged Inlet
KIT GUM(F)50拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。