SMC Corporation KKA3S-03F
- 收藏
- 对比
KKA3S-03F
2300-KKA3S-03F
无类别的
--
大陆
立即发货

S COUPLER, SOCKET, R3/8 STAINLESS STEEL FEMALE THRD, INCL/CHECK VALVE / SMC Corporation KKA3S-03F
1最小包装量--
KKA3S-03F详情
SMC Corporation KKA3S-03F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Welwyn Components / TT Electronics
Case Code - in
0603
Case Code - mm
1608
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Qualification
AEC-Q200
RoHS
Details
Unit Weight
0.000071 oz
包装
Reel
系列
PCF
电阻
249 kOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
KKA3S-03F拓展信息







哦! 它是空的。