SMC Corporation KKA6S-03M
- 收藏
- 对比
KKA6S-03M
2300-KKA6S-03M
无类别的
--
大陆
立即发货

S Coupler, SS, water & air, socket type, 3/8Rc male thrd w/seal, w/check valve / SMC Corporation KKA6S-03M
1最小包装量--
KKA6S-03M详情
SMC Corporation KKA6S-03M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Material of contact surface
Gold
Permitted cable outer temperature after assembling without vibration
-40 - 80
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
RoHS
Non-Compliant
KKA6S-03M拓展信息







哦! 它是空的。