SMC Corporation KM11-07-11-6
- 收藏
- 对比
KM11-07-11-6
2300-KM11-07-11-6
无类别的
--
大陆
立即发货

Fitting,6 port manifold,1/4 in OD tube,3/8 in entry port / SMC Corporation KM11-07-11-6
1最小包装量--
KM11-07-11-6详情
SMC Corporation KM11-07-11-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
AC
Pollution degree
2
Overvoltage category
3
Degree of protection (IP)
IP20
Connectable conductor cross section solid-core
1 - 35
Connectable conductor cross section multi-wired
1 - 25
Built-in depth
45
频率
50 Hz
KM11-07-11-6拓展信息







哦! 它是空的。