SMC Corporation KQB2F08-02
- 收藏
- 对比
KQB2F08-02
2300-KQB2F08-02
无类别的
--
大陆
立即发货

FITTING, NICKEL PLATED BRASS, KQB SERIES / SMC Corporation KQB2F08-02
1最小包装量--
添加到询价列表
KQB2F08-02详情
SMC Corporation KQB2F08-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
KQB2F08-02拓展信息







哦! 它是空的。