SMC Corporation KV2Y13-37S
- 收藏
- 对比
KV2Y13-37S详情
SMC Corporation KV2Y13-37S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer Part Number
PDG33KH250P9YL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
RoHS
Non-Compliant
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 2, NC - 1
额定电流
250 A
电压
12V AC/DC
KV2Y13-37S拓展信息








哦! 它是空的。