SMC Corporation LE-P28M-1
- 收藏
- 对比
LE-P28M-1详情
SMC Corporation LE-P28M-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
25
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
25 - 25
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
300 - 300
Type of electrical connection of main circuit
Screw connection
LE-P28M-1拓展信息








哦! 它是空的。