SMC Corporation LQ1L4C-MN
- 收藏
- 对比
LQ1L4C-MN
2300-LQ1L4C-MN
无类别的
--
大陆
立即发货

FITTING, HIGH PURITY, FLUOROPOLYMER, ELBOW, 1/2, 1/2, MALE / SMC Corporation LQ1L4C-MN
1最小包装量--
LQ1L4C-MN详情
SMC Corporation LQ1L4C-MN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Manufacturer
ABB
Manufacturer Part Number
CBK-KBIL
Product Thickness
0.25
Operating Temp Range
-40C to 105C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
1.2
Inside Diameter Before Shrinking
3
RoHS
Non-Compliant
包装
Spool
类型
TUBING
颜色
Blue
收缩率
2.5:1
LQ1L4C-MN拓展信息







哦! 它是空的。