SMC Corporation LQ-4N10
- 收藏
- 对比
LQ-4N10
2300-LQ-4N10
无类别的
--
大陆
立即发货

NUT, HIGH PURITY, FLUOROPOLYMER / SMC Corporation LQ-4N10
1最小包装量--
LQ-4N10详情
SMC Corporation LQ-4N10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
1.78
Operating Temp Range
-55C to 110C
Shrink Wall Type
MEDIUM
Inside Diameter After Shrinking
4
Inside Diameter Before Shrinking
12
RoHS
Non-Compliant
类型
TUBING
颜色
Black
收缩率
3:1
LQ-4N10拓展信息







哦! 它是空的。