SMC Corporation LS113-005-1S-1
- 收藏
- 对比
添加到询价列表
LS113-005-1S-1详情
SMC Corporation LS113-005-1S-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.5
Operating Temp Range
-40C to 125C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
0.8
Inside Diameter Before Shrinking
1.6
类型
TUBING
颜色
White
收缩率
2:1
0个相似型号
LS113-005-1S-1拓展信息








哦! 它是空的。