SMC Corporation LSA-80-G-75-L-RAP
- 收藏
- 对比
LSA-80-G-75-L-RAP
2300-LSA-80-G-75-L-RAP
无类别的
--
大陆
立即发货

LSA-80 W/ G CLASS PORTS W/RAP
1最小包装量--
LSA-80-G-75-L-RAP详情
SMC Corporation LSA-80-G-75-L-RAP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1920 - 19200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
250 - 320
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
320
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
LSA-80-G-75-L-RAP拓展信息







哦! 它是空的。