SMC Corporation LVM10R2-6A
- 收藏
- 对比
LVM10R2-6A
2300-LVM10R2-6A
无类别的
--
大陆
立即发货

CHEMICAL VALVE, SOLENOID, BODY PORTED, 2 PORT, NO / SMC Corporation LVM10R2-6A
1最小包装量--
LVM10R2-6A详情
SMC Corporation LVM10R2-6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
4800 - 4800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
144 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
LVM10R2-6A拓展信息







哦! 它是空的。