SMC Corporation LVM20R3-5B
- 收藏
- 对比
LVM20R3-5B
2300-LVM20R3-5B
控制器 - 机械安全
--
大陆
立即发货

VALVE, CHEMICAL, BASE MOUNTED
1最小包装量--
LVM20R3-5B详情
SMC Corporation LVM20R3-5B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
RoHS
Non-Compliant
频率
50 - 50
LVM20R3-5B拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。