SMC Corporation LZCB3L-50A3L
- 收藏
- 对比
LZCB3L-50A3L详情
SMC Corporation LZCB3L-50A3L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Mounting
Panel
Manufacturer
Fuji
Manufacturer Part Number
FRN250P11S-4UX
Package
P11250~300-4
Enclosure
Protected Chassis
Product Thickness
0.7
Operating Temp Range
-55C to 125C
Shrink Wall Type
DUAL
Inside Diameter After Shrinking
2
Inside Diameter Before Shrinking
6
RoHS
Non-Compliant
类型
TUBING
颜色
Black
最高频率
120 Hz
收缩率
3:1
知识产权评级
IP00
LZCB3L-50A3L拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation








哦! 它是空的。