SMC Corporation MACM10-50-X114
- 收藏
- 对比
MACM10-50-X114
2300-MACM10-50-X114
无类别的
--
大陆
立即发货

Centering Unit, 2250 lbf, 50mm stroke, unsupported sensor mt / SMC Corporation MACM10-50-X114
1最小包装量--
添加到询价列表
MACM10-50-X114详情
SMC Corporation MACM10-50-X114重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Colour front ring
Other
With front ring
有
0个相似型号
MACM10-50-X114拓展信息







哦! 它是空的。