SMC Corporation MDBT40-75-F59SAPC
- 收藏
- 对比
MDBT40-75-F59SAPC
2300-MDBT40-75-F59SAPC
控制器 - 机械安全
--
大陆
立即发货

CYL, TIE ROD, AUTO-SW
1最小包装量--
MDBT40-75-F59SAPC详情
SMC Corporation MDBT40-75-F59SAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for gas
None
Suitable for safety functions
无
SIL according to IEC 61508
None
Degree of protection (NEMA)
Other
Voltage type
DC
Material housing
Metal
Type of electric connection
Cable with connector
MDBT40-75-F59SAPC拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。