SMC Corporation MGC32DBB1622-150
- 收藏
- 对比
MGC32DBB1622-150详情
SMC Corporation MGC32DBB1622-150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Unit Weight
0.004303 oz
Contact Sizes
20DF
Factory Pack QuantityFactory Pack Quantity
1000
Contact Materials
Copper
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
Details
Filtered
-
系列
HDP-20
包装
Bulk
子类别
D-Sub Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
MGC32DBB1622-150拓展信息








哦! 它是空的。