SMC Corporation MGF100TN-10
- 收藏
- 对比
MGF100TN-10
2300-MGF100TN-10
控制器 - 机械安全
--
大陆
立即发货

GUIDE TABLE, AIR, LOW PROFILE, 100MM BORE, MGF SERIES / SMC Corporation MGF100TN-10
1最小包装量--
MGF100TN-10详情
SMC Corporation MGF100TN-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Type of lens
Flat
Material front ring
Metal
Degree of protection (NEMA)
4X, 13
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Colour lens
Orange
Colour front ring
Chrome
MGF100TN-10拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。