SMC Corporation MGPM20-100Z
- 收藏
- 对比
MGPM20-100Z
2300-MGPM20-100Z
无类别的
--
大陆
立即发货

Compact Guided Cylinder, 20x100mm Stroke, Double Acting, MGP Series / SMC Corporation MGPM20-100Z
1最小包装量--
添加到询价列表
MGPM20-100Z详情
SMC Corporation MGPM20-100Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Other
Degree of protection (NEMA)
13
Degree of protection (IP)
IP65/IP67
Material front ring
Other
Manufacturer Series
MGP
轴承类型
Slide Bearing
0个相似型号
MGPM20-100Z拓展信息







哦! 它是空的。