SMC Corporation MKB20-10LNZ
- 收藏
- 对比
MKB20-10LNZ
2300-MKB20-10LNZ
配件
--
大陆
立即发货

Rotary Clamp Cylinder, 20x10mm Stroke, Through Hole, Counterclockwise, MK Series / SMC Corporation MKB20-10LNZ
1最小包装量--
MKB20-10LNZ详情
SMC Corporation MKB20-10LNZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Connectable conductor cross section multi-wired
1 - 25
Connectable conductor cross section solid-core
1 - 25
Degree of protection (IP)
IP20
Overvoltage category
4
Pollution degree
3
Voltage type
AC/DC
频率
50 - 60
MKB20-10LNZ拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。