SMC Corporation MSQA10L5
- 收藏
- 对比
MSQA10L5
2300-MSQA10L5
无类别的
--
大陆
立即发货

Rotary Table, Rotary, MSQ Series / SMC Corporation MSQA10L5
1最小包装量--
添加到询价列表
MSQA10L5详情
SMC Corporation MSQA10L5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Material front ring
Plastic
With front ring
有
0个相似型号
MSQA10L5拓展信息







哦! 它是空的。