SMC Corporation MXP12-15
- 收藏
- 对比
添加到询价列表
MXP12-15详情
SMC Corporation MXP12-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Toggle
With front ring
有
Colour front ring
Black
Degree of protection (NEMA)
4X
Construction type lens
Rectangular
Degree of protection (IP), front side
IP67/IP69K
Material front ring
Plastic
0个相似型号
MXP12-15拓展信息
Y24-F01
SMC Corporation
Y-032B
SMC Corporation
CKZ-63A512-X6013
SMC Corporation
CDBM2B32-300A-RN
SMC Corporation
CKZ2N80-90RT-AA002
SMC Corporation
CKZ2N80TF-90DP-AA051AA051
SMC Corporation
CDNA2F63-800-D-M9PWL
SMC Corporation
CNA2F100TF-350-D
SMC Corporation
CDNSL125TF-400-D
SMC Corporation
Y60T
SMC Corporation








哦! 它是空的。