SMC Corporation MXQ16L-30ASP
- 收藏
- 对比
MXQ16L-30ASP
2300-MXQ16L-30ASP
控制器 - 机械安全
--
大陆
立即发货

CYL, SLIDE TABLE, STROKE ADJ
1最小包装量--
MXQ16L-30ASP详情
SMC Corporation MXQ16L-30ASP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Grey
With front ring
有
MXQ16L-30ASP拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。