SMC Corporation MXQR12L-30B
- 收藏
- 对比
MXQR12L-30B
2300-MXQR12L-30B
控制器 - 机械安全
--
大陆
立即发货

SLIDE TABLE, AIR, REVERSIBLE TYPE, 12MM BORE, MXQR SERIES / SMC Corporation MXQR12L-30B
1最小包装量--
MXQR12L-30B详情
SMC Corporation MXQR12L-30B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of fastening
With screws
Radio standard Wi-Fi 802.11
无
Radio standard Bluetooth
无
Number of digital outputs
1
Number of digital inputs
1
Model
Fix mounted
Degree of protection (IP)
IP40
深度
38.8
宽度
51.5
高度
24.1
MXQR12L-30B拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。