SMC Corporation MXS12-40BS
- 收藏
- 对比
MXS12-40BS
2300-MXS12-40BS
配件
--
大陆
立即发货

GUIDED CYLINDER, AIR SLIDE TABLE, MXS / SMC Corporation MXS12-40BS
1最小包装量--
MXS12-40BS详情
SMC Corporation MXS12-40BS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Contact Materials
Copper
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
55
达到SVHC
无SVHC
MXS12-40BS拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。