SMC Corporation MXS20-100A
- 收藏
- 对比
MXS20-100A
2300-MXS20-100A
配件
--
大陆
立即发货

GUIDED CYLINDER, AIR SLIDE TABLE, MXS / SMC Corporation MXS20-100A
1最小包装量--
MXS20-100A详情
SMC Corporation MXS20-100A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Material housing
Steel
Nominal current
0.1 - 0.15
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
With light source
有
长度
1200
宽度
200
MXS20-100A拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。