SMC Corporation MXS20-100A-X12
- 收藏
- 对比
MXS20-100A-X12
2300-MXS20-100A-X12
控制器 - 机械安全
--
大陆
立即发货

GUIDED CYLINDER, AIR SLIDE TABLE, MXS / SMC Corporation MXS20-100A-X12
1最小包装量--
MXS20-100A-X12详情
SMC Corporation MXS20-100A-X12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
DC
Type of electric connection
Connector M12
Suitable for safety functions
有
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for gas
None
Explosion safety category for dust
None
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Ambient temperature
-10 - 55
RoHS
Non-Compliant
MXS20-100A-X12拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。