SMC Corporation MXS20-100R
- 收藏
- 对比
MXS20-100R
2300-MXS20-100R
配件
--
大陆
立即发货

GUIDED CYLINDER, AIR SLIDE TABLE, MXS / SMC Corporation MXS20-100R
1最小包装量--
添加到询价列表
MXS20-100R详情
SMC Corporation MXS20-100R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
1
0个相似型号
MXS20-100R拓展信息
BA7040
SMC Corporation
C55B32-100
SMC Corporation
CJP2B16-5D
SMC Corporation
CDBM2G32-125-RN
SMC Corporation
JAHF100-39-150
SMC Corporation
ISE80-02L-B-M-X501
SMC Corporation
ISE30A-C6L-P-LA1
SMC Corporation
ISE80-02-P-D
SMC Corporation
ISE2-01-15CL
SMC Corporation
ISG230-030
SMC Corporation







哦! 它是空的。