SMC Corporation MXS20-10AS
- 收藏
- 对比
MXS20-10AS
2300-MXS20-10AS
配件
--
大陆
立即发货

GUIDED CYLINDER, AIR SLIDE TABLE, MXS / SMC Corporation MXS20-10AS
1最小包装量--
MXS20-10AS详情
SMC Corporation MXS20-10AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Protective contact (type F)
Transparent
无
Material quality
Thermoplastic
Type of fastening
Mounting with claw
Nominal voltage
250
Nominal current
16
Surface protection
Untreated
频率
50 - 60
MXS20-10AS拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。