SMC Corporation MXZ12R-25-M9BMAPCS
- 收藏
- 对比
MXZ12R-25-M9BMAPCS
2300-MXZ12R-25-M9BMAPCS
无类别的
--
大陆
立即发货

Cylinder, Air / SMC Corporation MXZ12R-25-M9BMAPCS
1最小包装量--
MXZ12R-25-M9BMAPCS详情
SMC Corporation MXZ12R-25-M9BMAPCS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 Hz
MXZ12R-25-M9BMAPCS拓展信息







哦! 它是空的。