SMC Corporation MY1B20-180A
- 收藏
- 对比
MY1B20-180A
2300-MY1B20-180A
控制器 - 机械安全
--
大陆
立即发货

CYL, RODLESS, MECH JOINT
1最小包装量--
MY1B20-180A详情
SMC Corporation MY1B20-180A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
40
Device construction
Built-in device plug-in technique
Degree of protection (IP)
IP20
Overload release current setting
20 - 40
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2 - 18
Type of electrical connection of main circuit
Other
RoHS
Non-Compliant
MY1B20-180A拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。