SMC Corporation MY-A40L2
- 收藏
- 对比
MY-A40L2
2300-MY-A40L2
控制器 - 机械安全
--
大陆
立即发货

Stroke Adjuster Without Spacer, MY-A Series / SMC Corporation MY-A40L2
1最小包装量--
MY-A40L2详情
SMC Corporation MY-A40L2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor surface
Tinned
Core colour
Pink
Core identification
Colour
Flame retardant
According to IEC/EN 60332-3-24
Low smoke (according to EN 61034-2)
无
Material core insulation
Polyolefin
Nominal cross section conductor
1.5
Nominal voltage U
300
Nominal voltage U0
300
Outer diameter approx.
4.9
Permitted cable outer temperature after assembling without vibration
-55 - 145
Permitted cable outer temperature during assembling/handling
-35 - 120
RoHS
Compliant
MY-A40L2拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。