SMC Corporation NCA1B200-0400
- 收藏
- 对比
NCA1B200-0400
2300-NCA1B200-0400
无类别的
--
大陆
立即发货

Cylinder, NFPA, tie-rod, dbl act, 2 bore, 4 stroke / SMC Corporation NCA1B200-0400
1最小包装量--
NCA1B200-0400详情
SMC Corporation NCA1B200-0400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Bend radius protection/trumpet flare
无
Degree of protection (IP)
IP68
Explosion-tested version
有
For Ex-Zone dust
21, 22
For Ex-zone gas
1, 2
Glass-fibre reinforced
无
Material quality
Other
Model
Straight
Nominal thread size metric/PG
32
Pitch thread
1.5
Shock resistant
有
Suitable for cable diameter
9 - 13
Surface protection
Untreated
Thread length
11
Thread type
Metric
With locknut
无
With strain relief
有
Wrench width
38
NCA1B200-0400拓展信息







哦! 它是空的。