SMC Corporation NCA1X250-2000-XTST
- 收藏
- 对比
添加到询价列表
NCA1X250-2000-XTST详情
SMC Corporation NCA1X250-2000-XTST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Chrome
Construction type lens
Round
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
4X
Material front ring
Metal
RoHS
Non-Compliant
Type of control element
旋转按钮
With front ring
有
0个相似型号
NCA1X250-2000-XTST拓展信息








哦! 它是空的。