SMC Corporation NCDA1B325-0475
- 收藏
- 对比
NCDA1B325-0475
2300-NCDA1B325-0475
无类别的
--
大陆
立即发货

CYLINDER, TIE ROD, NCA1 SERIES / SMC Corporation NCDA1B325-0475
1最小包装量--
NCDA1B325-0475详情
SMC Corporation NCDA1B325-0475重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Degree of protection (IP)
IP67
Material of contact surface
Gold
Permitted cable outer temperature after assembling without vibration
-40 - 90
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
NCDA1B325-0475拓展信息







哦! 它是空的。