SMC Corporation NCDMB150-1000C
- 收藏
- 对比
NCDMB150-1000C
2300-NCDMB150-1000C
无类别的
--
大陆
立即发货

CYLINDER, ROUND BODY, AIR, NCM SERIES / SMC Corporation NCDMB150-1000C
1最小包装量--
NCDMB150-1000C详情
SMC Corporation NCDMB150-1000C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature during assembling/handling
5 - 90
Permitted cable outer temperature after assembling without vibration
-40 - 90
Nominal voltage U0
300
Nominal voltage U
500
Nominal cross section conductor
0.75
Material core insulation
Polyvinyl chloride (PVC)
Low smoke (according to EN 61034-2)
无
Flame retardant
According to IEC/EN 60332-1-2
Core identification
Colour
Conductor surface
Bare
Conductor category
Class 5 = flexible
Circuit integrity
None
NCDMB150-1000C拓展信息







哦! 它是空的。