SMC Corporation NCDMC150-0200-B53
- 收藏
- 对比
NCDMC150-0200-B53
2300-NCDMC150-0200-B53
控制器 - 机械安全
--
大陆
立即发货

CYLINDER, ROUND BODY, AIR, NCM SERIES / SMC Corporation NCDMC150-0200-B53
1最小包装量--
NCDMC150-0200-B53详情
SMC Corporation NCDMC150-0200-B53重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material of contact surface
Gold
Degree of protection (IP)
IP67
NCDMC150-0200-B53拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。